EN
  • EN
  • DE

MR752

Part No MR752
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 200V 6A MICRODE BUTTON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 200 V 6A Through Hole Microde Button
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package Button, Axial
Case / Package Microde Button
Family Name MR75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885905-MR752
Ultra Librarian 3D Model Ultra Librarian MR752 CAD Model

Description

ON Semiconductor MR752 High Current Rectifier

The MR752 is a robust high current rectifier diode designed by ON Semiconductor, renowned for its reliability and efficiency in various applications. This rectifier is specifically engineered to cater to the demanding requirements of high surge current environments, making it an ideal choice for power supplies, converters, and automotive applications.

Key Features

  • High Surge Capability: The MR752 is capable of withstanding high surge currents, ensuring stability and protection against unexpected spikes in the electrical circuit.
  • Low Forward Voltage Drop: It offers a low forward voltage drop which results in reduced power loss and improved efficiency, making it suitable for high-efficiency power systems.
  • High Reliability: Manufactured by ON Semiconductor, the MR752 is built with high standards ensuring long-term reliability and performance under stressful conditions.
  • Versatile Mounting: The axial-lead package allows for easy mounting on printed circuit boards, making it versatile for various designs and layouts.
  • Robust Construction: The device is encapsulated in a highly durable package that can withstand mechanical stress and harsh environmental conditions.

Electrical Specifications

  • Peak Repetitive Reverse Voltage (V<sub>RRM): 200 Volts
  • Average Rectified Forward Current (I<sub>o): 6.0 Amperes at T<sub>A = 75°C
  • Non-Repetitive Peak Surge Current (I<sub>FSM): 400 Amperes
  • Maximum Forward Voltage Drop (V<sub>F): 1.25 Volts at 6.0 Amperes
  • Maximum Reverse Current (I<sub>R): 10 µA at rated V<sub>RRM

Applications

The MR752 is suitable for a range of applications including:

  • Power supplies and adapters
  • Automotive electrical systems
  • DC motor controllers
  • Battery chargers
  • Power inverters and converters

With its combination of high surge capability, efficiency, and reliability, the MR752 from ON Semiconductor stands out as a dependable component for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess