STMicroelectronics L7815CT-1PK Voltage Regulator
The L7815CT-1PK from STMicroelectronics is a robust positive voltage regulator designed to offer a fixed output voltage of 15V with a precision of 4% across a wide range of operating conditions. This component is part of the L78 series, renowned for their reliability and ease of use in a multitude of electronic applications.
This particular model comes in a TO-220 package, known for its ability to dissipate heat efficiently, making it suitable for high-power applications. The L7815CT-1PK is capable of delivering up to 1.5A of output current, which is more than enough for a wide range of applications, from simple power supplies to complex industrial systems.
The L7815CT-1PK is equipped with multiple protection features to ensure the safety and longevity of both the regulator and the electronic system it's integrated into. These include thermal overload protection, which shuts the device down in the event of excessive power dissipation, and short-circuit protection that prevents damage if the output is accidentally shorted to ground. Additionally, the device incorporates a safe area protection feature, which reduces the output current when the input-to-output voltage differential becomes too large, preventing the device from overheating.
Installation and use are straightforward, thanks to the regulator's simple three-pin configuration, which includes an input pin, an output pin, and a ground pin. This simplicity makes the L7815CT-1PK a popular choice for both hobbyists and professional engineers alike.
Whether you're designing a power supply for consumer electronics, creating a stable voltage source for sensors and microcontrollers, or implementing power management in automotive applications, the L7815CT-1PK from STMicroelectronics stands as a reliable and cost-effective solution that ensures a stable power supply in a variety of electrical circuits.
For detailed technical specifications, application notes, and additional resources, it is recommended to consult the official datasheet and technical documentation provided by STMicroelectronics.