EN
  • EN
  • DE

INTERNET550U

Part No INTERNET550U
Manufacturer Tripp Lite
Catalog Uninterruptible Power Supply (UPS) Systems
Description UPS 550VA 300W 120V 8OUT W/RJ11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standby (No Regulation)
Applications Desktop, Home Theater
Form Desktop
Power - Rated 550VA / 300W
AC Outlets 8 (4 UPS, 4 Surge Only)
Backup Time - Max Load 3.5 minutes
Media Lines Protected RJ11
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 7.283" L x 4.331" W (185.00mm x 110.00mm)
Height 4.134\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544860-INTERNET550U
Ultra Librarian 3D Model Ultra Librarian INTERNET550U CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Altech corporation
UPS 24VDC 10A DIN RAIL
Need more? Email Us
Tripp Lite
UPS 350VA 180W 120V 6OUT W/RJ11
Need more? Email Us
Tripp Lite
UPS SMART ONLINE RACKMOUNT
Need more? Email Us
Phoenix Contact
UPS 24VDC 5A DIN RAIL
Need more? Email Us
Phoenix Contact
UPS 120/230VAC DIN RAIL
Need more? Email Us
Tripp Lite
UPS 330VA 4OUT 2/RJ11 HOSPGRADE
Need more? Email Us
Tripp Lite
UPS 600W 6OUT RACKMNT W/SOFTWARE
Need more? Email Us
Tripp Lite
UPS 1KVA 700W 6OUT RACK MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess