Products specifications Report Issue?

Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499145-CD74HC125MT
Ultra Librarian 3D Model Ultra Librarian CD74HC125MT CAD Model

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 18V 16-SOIC
Lowest to $0.4227
ECAD model for CD4010BQDRQ1
Texas Instruments
IC BUFF NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ECAD model for CY74FCT2244ATSOC
Texas Instruments
IC BUFFER INVERTING 6V 16-SOIC
Need more? Email Us
ECAD model for CD74HC4049MT
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ECAD model for MC74LVX125DTG
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 5.5V 48-SSOP
Need more? Email Us
ECAD model for 74FCT16245ATPVG8
IDT, Integrated Device Technology Inc
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ECAD model for 74LVC162245APVG
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V 20-TSSOP
Need more? Email Us
ECAD model for 74HC7541PW-Q100J
Texas Instruments
IC BUFFER INVERTING 5.5V 20-SOIC
Need more? Email Us
ECAD model for SN74ALS240A-1DW
Nexperia USA Inc.
IC BUFFER NON-INVERT 6V SC-74A
Lowest to $0.2314
ECAD model for 74HC1G125GV-Q100H

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention