The MAX4402ASA+ is a high-performance operational amplifier from Maxim Integrated, designed to offer a perfect blend of efficiency and compactness. This op-amp is ideal for battery-powered applications and portable devices, thanks to its low-power consumption and ultra-small footprint.
Key Features
- Low Voltage Operation: The MAX4402ASA+ operates at a supply voltage range of 2.7V to 5.5V, making it suitable for a variety of low-voltage applications.
- Power Efficiency: With a quiescent current of just 600nA, this op-amp minimizes power drain, thereby extending battery life in portable devices.
- High Precision: It offers a low input offset voltage and high gain accuracy, ensuring precise signal amplification and processing.
- Small Package: The MAX4402ASA+ comes in an 8-pin SOIC package, which is highly space-efficient for compact PCB layouts.
- Wide Temperature Range: It can operate within a temperature range of -40°C to +85°C, suitable for diverse environmental conditions.
Applications
The MAX4402ASA+ is versatile and can be used in various applications, including:
- Battery-Powered Devices
- Portable Instrumentation
- Sensor Signal Conditioning
- Medical Devices
- Consumer Electronics
- Data Acquisition Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.5V |
| Quiescent Current |
600nA |
| Package Type |
8-pin SOIC |
| Operating Temperature |
-40°C to +85°C |
In conclusion, the MAX4402ASA+ operational amplifier is an excellent choice for engineers and designers looking for a reliable, low-power, and space-saving solution for their analog circuit needs.