EN
  • EN
  • DE

PIP3105-P

Part No PIP3105-P
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238395-PIP3105-P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP3105-P CAD Model

Description

The PIP3105-P is a cutting-edge power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their innovative approach to high-performance mixed-signal electronics. Designed to cater to a wide array of applications, this MOSFET stands out with its exceptional efficiency, reliability, and thermal performance.

Key Features

  • Low On-Resistance: The PIP3105-P boasts an extremely low on-resistance, which translates to minimal power loss and ensures high efficiency in power conversion applications.
  • High-Speed Switching: With its capacity for high-speed switching, this MOSFET is ideal for high-frequency power supplies and converters, reducing transition losses and improving overall performance.
  • Enhanced Thermal Management: The device is designed with an advanced package that enhances heat dissipation, allowing for better thermal management and increased reliability under high-load conditions.
  • Robustness: Built with NXP's rigorous standards for durability, the PIP3105-P is capable of withstanding harsh environments and stress, making it suitable for industrial and automotive applications.

Applications

The versatility of the PIP3105-P MOSFET makes it an excellent choice for a range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • Automotive Electronics

Specifications

With its robust design and specifications, the PIP3105-P guarantees performance that meets the demands of modern electronic systems:

  • Voltage Rating: Designed to handle significant voltages, ensuring compatibility with a variety of circuits.
  • Current Capacity: Capable of supporting high current loads, making it suitable for power-intensive applications.
  • Package: The MOSFET comes in a compact, surface-mount package that allows for efficient use of PCB space.

In conclusion, the PIP3105-P from NXP is a powerful and versatile MOSFET that offers superior performance for a wide range of electronic applications. Its low on-resistance, high-speed switching capabilities, and excellent thermal properties make it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess