EN
  • EN
  • DE

MC74F86MR1

Part No MC74F86MR1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description XOR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F86
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 1077767-MC74F86MR1
Ultra Librarian 3D Model Ultra Librarian MC74F86MR1 CAD Model

Description

The MC74F86MR1 is a high-performance, quad 2-input exclusive OR gate integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to fulfill the needs of high-speed digital systems, offering both speed and energy efficiency.

Key Features

  • Logic Type: The MC74F86MR1 features exclusive OR gate logic, which is essential in digital systems for performing operations such as parity checking and bit manipulation.
  • Gate Count: It contains four independent gates, making it versatile for multiple operations within a single package.
  • Input Type: The device has standard 2-input gates, which are the fundamental building blocks for digital logic circuits.
  • High Speed: It is characterized by its high-speed performance, which is critical for modern digital applications where timing is crucial.
  • Low Power Consumption: Despite its speed, the MC74F86MR1 is designed to be energy efficient, helping to reduce overall power consumption in electronic systems.
  • Operating Voltage Range: The device operates over a wide voltage range, accommodating various levels of power supplies and ensuring flexibility in system design.

Applications

The MC74F86MR1 is suitable for a wide array of applications, including but not limited to:

  • High-speed digital processing
  • Data communication systems
  • Encryption and security devices
  • Error detection and correction circuits
  • Computational logic circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74F86MR1 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. Customers can trust in the durability and longevity of this component for their critical applications.

Environmental Compliance

The MC74F86MR1 from ON Semiconductor is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it meets the requirements for environmental safety and sustainability.

With its combination of speed, efficiency, and reliability, the MC74F86MR1 is an excellent choice for designers looking to optimize their digital systems with a high-quality exclusive OR gate solution.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess