Maxim Integrated MAX1488EPD RS-232 Interface IC
The Maxim Integrated MAX1488EPD is a high-performance, low-power RS-232 and V.28/V.24 communication interface IC that meets the specifications of the EIA/TIA-232-E and ITU v.28 standards. This device is designed to provide bidirectional serial communication in applications that require efficient data transfer over long distances or through noisy environments.
Constructed with Maxim's proprietary technology, the MAX1488EPD offers a robust solution for serial communication with a supply voltage range of 4.5V to 5.5V. The chip features a quadruple driver, which allows it to send data from a digital source to up to four RS-232 outputs. Its low-power shutdown mode significantly reduces power consumption when the device is not in active use, making it suitable for battery-powered devices.
The MAX1488EPD is encapsulated in a 14-pin plastic DIP package, ensuring ease of integration into a wide range of electronic systems. Its design is optimized for minimal external components, requiring only external charge pump capacitors to generate the necessary RS-232 voltage levels, thus reducing the overall bill of materials and simplifying circuit design.
Key features of the MAX1488EPD include:
- Operates from a single 5V supply
- Low-power shutdown mode to conserve energy
- Capable of driving up to four RS-232 receivers
- 300bps to 120kbps data rate ensures compatibility with various communication speeds
- ±30V input levels offer improved noise immunity
- Thermal shutdown circuitry provides protection against excessive power dissipation
This interface IC is ideal for applications in industrial control systems, point-of-sale (POS) terminals, data acquisition systems, and various other devices that require reliable RS-232 communication. Its rugged design and power-saving features make the MAX1488EPD a versatile choice for engineers and designers looking to implement efficient serial data interfaces in their projects.
Overall, the Maxim Integrated MAX1488EPD represents a reliable and cost-effective solution for RS-232 data transmission, providing both the performance and durability needed for demanding applications.