EN
  • EN
  • DE

L6564H

Part No L6564H
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr STMicroelectronics
Package Tube
Product Status Active
Mode Discontinuous (Transition)
Current - Startup 90 µA
Voltage - Supply 10.3V ~ 22.5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number L6564
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611726-L6564H
Ultra Librarian 3D Model Ultra Librarian L6564H CAD Model

Description

Introducing the L6564H - A Robust PFC Controller from STMicroelectronics

The L6564H is a highly integrated and feature-rich Power Factor Correction (PFC) controller designed by STMicroelectronics, a leader in semiconductor solutions. This advanced controller is specifically engineered to enhance the performance of boost pre-regulators operating in Transition Mode (TM). It is an ideal choice for applications requiring high power factor and efficiency, such as energy-saving light systems, high-end power supplies, and any other AC-DC converter that demands precise PFC.

At the heart of the L6564H is STMicroelectronics' proprietary MultiMode control, which allows the device to seamlessly transition between Transition Mode and DCM (Discontinuous Conduction Mode) or CCM (Continuous Conduction Mode) depending on the load conditions. This ensures optimized efficiency across a wide range of loads, making the controller extremely versatile and energy-efficient.

The L6564H is equipped with a range of features that simplify design and enhance system reliability. It includes a totem-pole PFC gate driver capable of driving a power MOSFET, an accurate adjustable output overvoltage protection, and a disable function that lowers the device consumption to less than 50 mW under no-load conditions. The controller also offers protections against feedback loop failure, sensed voltage disconnection, and undervoltage lockout with hysteresis.

One of the key benefits of the L6564H is its built-in brownout protection, which safeguards the system against low mains voltage conditions. Additionally, the device's very low operating quiescent current, along with the option for the user to set the maximum PFC output voltage, ensures that the controller operates efficiently and safely under all conditions.

The L6564H comes in a compact SO-16N package, making it suitable for space-constrained applications. Its robust design, combined with STMicroelectronics' commitment to quality, ensures long-term reliability and performance. Whether you're designing a new power system or upgrading an existing one, the L6564H provides a sophisticated solution for your PFC requirements.

Choose the L6564H for a high-performance, reliable, and efficient PFC controller that is designed to meet the stringent demands of modern power applications.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5683 $50.1147
22+ $4.5688 $100.5136
34+ $4.4261 $150.4874
47+ $4.2833 $201.3151
61+ $4.1405 $252.5705
81+ $3.7122 $300.6882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,699 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess