EN
  • EN
  • DE

L4984DTR

Part No L4984DTR
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 10SSOP / Inductor saturation protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Mode Continuous Conduction (CCM)
Current - Startup 65μA
Supply Voltage (V) 10.3V ~ 22.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-SOP
Supplier Device Package 10-SSOP
Part Number Series L4984
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800634-L4984DTR
Ultra Librarian 3D Model Ultra Librarian L4984DTR CAD Model

Description

The L4984DTR from STMicroelectronics is a highly integrated and robust power factor correction (PFC) controller designed to meet the stringent requirements of both industrial and consumer applications. This advanced controller is tailored to ensure efficient power conversion with improved power factor, thereby reducing energy consumption and ensuring compliance with international power regulations.

Key Features

  • Transition-Mode PFC Controller: The L4984DTR operates in transition mode (TM), which is optimal for systems that require a balance between efficiency and system simplicity in applications up to a few hundred watts.
  • Wide Supply Voltage Range: This controller can function over a broad supply voltage range, accommodating various applications without the need for additional components.
  • Low Operating Quiescent Current: The device features a low quiescent current, which significantly reduces power consumption during idle periods, contributing to overall energy savings.
  • Integrated Protections: It includes a range of safety features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown, enhancing the reliability and longevity of the end application.
  • Adjustable Output Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific requirements, providing flexibility and improved safety for connected loads.

Applications

The L4984DTR is suitable for a variety of applications that require efficient power factor correction. It is commonly used in:

  • LED lighting systems
  • Flat-screen television power supplies
  • Desktop and laptop power adapters
  • AC-DC power supplies for servers and telecom systems

Package and Availability

The L4984DTR PFC controller is available in a compact SO-8 package, making it a space-efficient choice for modern high-density power supply designs. STMicroelectronics ensures availability and support for this product, providing detailed technical documentation and application notes to facilitate design integration and speed up time-to-market for your power supply solutions.

With its combination of performance, efficiency, and protection features, the L4984DTR stands out as a reliable and versatile solution for power factor correction in a wide range of electronic devices.

You May Also Be Interested in

Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0139 $50.6950
125+ $0.8319 $103.9875
190+ $0.8059 $153.1210
260+ $0.7799 $202.7740
335+ $0.7539 $252.5565
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess