EN
  • EN
  • DE

UCC29910APW

Part No UCC29910APW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Mode Average Current
Frequency - Switching 94kHz ~ 106kHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number UCC29910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353737-UCC29910APW
Ultra Librarian 3D Model Ultra Librarian UCC29910APW CAD Model

Description

The Texas Instruments UCC29910APW is a high-performance, isolated gate driver designed for driving power switches in a variety of applications. This advanced driver is ideal for use in power conversion systems that require efficient and reliable operation, such as switch-mode power supplies, motor controllers, and renewable energy inverters.

Key Features

  • Isolation: The UCC29910APW provides reinforced isolation between the input control signal and the output gate drive, ensuring safety and preventing ground loops.
  • High Drive Strength: Capable of delivering peak output currents, this driver can effectively switch power transistors at high speeds, improving the overall efficiency of the system.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, accommodating various application needs and simplifying power supply design.
  • Robust Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the power switches and the driver itself from adverse conditions.
  • Flexible Input Interface: The UCC29910APW is compatible with various control signal levels, making it easy to interface with different types of microcontrollers or control circuits.

Applications

The versatility of the UCC29910APW makes it suitable for a wide range of applications, including:

  • Industrial motor drives
  • Power supplies for servers and telecom equipment
  • Electric vehicle charging stations
  • Solar inverters and other renewable energy systems
  • Uninterruptible power supplies (UPS)

Package and Quality

The UCC29910APW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is compact and suitable for high-density mounting. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards to ensure reliability and performance in demanding environments.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5564 $51.1280
48+ $2.0976 $100.6848
74+ $2.0320 $150.3680
102+ $1.9665 $200.5830
132+ $1.9009 $250.9188
177+ $1.7043 $301.6611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,963 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess