Products specifications Report Issue?

Reference Date Code 1436+
Reference case QFN
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 758027-WGI219LM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WGI219LM CAD Model

Description

The WGI219LM is a Gigabit Ethernet Controller manufactured by Intel. It's designed for use in desktop computers, laptops, and embedded systems, providing a reliable and high-performance network connection. It supports various features to enhance network performance and security.

Applications

  • Desktop Computers: Integrated into desktop motherboards to provide Gigabit Ethernet connectivity.
  • Laptops: Used in laptops to offer a wired network connection option.
  • Embedded Systems: Incorporated into embedded systems requiring high-speed network communication.
  • Industrial PCs: Provides network connectivity for industrial PCs used in automation and control applications.
  • Point-of-Sale (POS) Systems: Integrated into POS systems for reliable network communication.
  • Network Appliances: Used in network appliances such as routers and switches.

Features

  • Gigabit Ethernet Support: Supports Gigabit Ethernet speeds (10/100/1000 Mbps).
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 Ethernet standards.
  • PCI Express Interface: Uses a PCI Express (PCIe) interface for high-speed communication with the host system.
  • Energy-Efficient Ethernet (EEE): Supports Energy-Efficient Ethernet (EEE) to reduce power consumption during periods of low network activity.
  • Wake-on-LAN (WoL): Supports Wake-on-LAN (WoL) to allow remote wake-up of the system.
  • Advanced Cable Diagnostics: Provides advanced cable diagnostics for troubleshooting network connectivity issues.

Benefits

  • High-Speed Network Connectivity: Provides high-speed Gigabit Ethernet connectivity for fast data transfer.
  • Reliable Performance: Offers reliable network performance for critical applications.
  • Energy Efficiency: Energy-Efficient Ethernet (EEE) reduces power consumption and lowers operating costs.
  • Remote Management: Wake-on-LAN (WoL) allows for remote management of the system.
  • Simplified Troubleshooting: Advanced cable diagnostics simplify network troubleshooting.

Additional Details

The WGI219LM Gigabit Ethernet Controller offers a robust and feature-rich solution for network connectivity. Its high-speed performance, energy efficiency, and remote management capabilities make it an ideal choice for various applications. It typically requires drivers specific to the operating system for proper functionality. Consult the Intel datasheet for detailed specifications and driver information.

You May Also Be Interested in

Intel
SMART 3 ADVANCED BOOT BLOCK WORD-WIDE
Need more? Email Us
ECAD model for TE28F160B3B120
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3496
ECAD model for SN74LV21ADR
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Burr-Brown (TI)
TMDual, VARIABLE GAIN AMPLIFIER with Low Noise Preamp
Lowest to $43.6912
ECAD model for VCA2612Y

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention