EN
  • EN
  • DE

L6474PDTR

Part No L6474PDTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER SPI 36POWERSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1 to 1/16
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 3.3V, 5V
Voltage - Load 8 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 1051312-L6474PDTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6474PDTR CAD Model

Description

STMicroelectronics L6474PDTR - EasySpin Integrated Motor Driver

The L6474PDTR from STMicroelectronics is a fully integrated motor driver that belongs to the EasySpin family, designed for driving bipolar stepper motors with utmost precision and smoothness. This high-performance driver is housed in a PowerSO-36 package and operates with a supply voltage ranging from 8 V to 45 V, making it suitable for a diverse array of applications.

One of the key features of the L6474PDTR is its advanced current control, which includes a proprietary decay mode algorithm that ensures reliable and efficient motor operation. The device is capable of delivering up to 3 A of output current (peak) with an adjustable off-time. Additionally, it incorporates a non-dissipative overcurrent protection, which enhances the safety and longevity of the motor driver.

The driver supports a wide range of stepping modes, from full step to 1/16 microstepping, allowing designers to achieve the desired balance between torque and resolution. This flexibility makes the L6474PDTR an excellent choice for applications requiring precise positioning and smooth motion profiles, such as 3D printers, CNC machines, robotics, and office automation equipment.

With a built-in synchronous rectification feature, the L6474PDTR is optimized for low power dissipation, which is critical for energy-sensitive applications. The device also includes comprehensive protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring reliable operation under various conditions.

The L6474PDTR motor driver is easy to configure and control through its SPI-compatible serial interface, which simplifies the communication with microcontrollers or other digital controllers. It also features a set of diagnostic functions that can be accessed via the same interface, aiding in system monitoring and troubleshooting.

Overall, the L6474PDTR from STMicroelectronics represents a powerful and versatile solution for designers looking to drive stepper motors with high precision and efficiency. Its integration of advanced control algorithms and robust protection features, combined with its ease of use, make it an ideal choice for a wide range of motor control applications.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2878 $55.7268
14+ $7.6208 $106.6912
21+ $7.3827 $155.0367
28+ $7.1445 $200.0460
37+ $6.9064 $255.5368
49+ $6.1919 $303.4031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,895 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess