EN
  • EN
  • DE

AY0438-P

Part No AY0438-P
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 32-Segment CMOS LCD Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1150088-AY0438-P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AY0438-P CAD Model

Description

The AY0438-P from Microchip Technology is a versatile and robust LCD driver that is specifically designed to meet the needs of complex display requirements. This integrated circuit is engineered to drive liquid crystal displays with ease, providing a seamless and efficient interface between the display and the microcontroller in your system.

Key Features

  • Multi-Configuration: The AY0438-P is capable of driving LCDs in a variety of configurations, supporting both common cathode and common anode displays, making it a flexible solution for a wide range of applications.
  • Extended Temperature Range: With an operating temperature range that spans from -40°C to +85°C, this LCD driver ensures reliable performance even under extreme environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the AY0438-P maintains a low power profile, which is crucial for battery-operated devices.
  • Interface Options: It offers multiple interface options, including serial and parallel, providing versatility for system design and integration.
  • Display Flexibility: The driver supports alphanumeric and bar graph displays, giving designers the freedom to choose the best display type for their specific use case.

Applications

The AY0438-P is ideal for a broad range of applications, including but not limited to:

  • Industrial control panels
  • Automotive dashboards
  • Portable instruments
  • Medical devices
  • Consumer electronics

Technical Specifications

The device comes in a 40-pin PDIP, PLCC, or QFP package, ensuring ease of integration into your design. It supports a wide voltage range and has built-in character generators, reducing the need for external components.

For more detailed technical specifications, sample code, and application notes, visit Microchip Technology's official website or contact their support team. The AY0438-P LCD driver is a testament to Microchip's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6250 $93.2500
4+ $38.2559 $153.0236
5+ $37.0605 $185.3025
7+ $35.8651 $251.0557
9+ $34.6696 $312.0264
12+ $31.0834 $373.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess