Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 14.6 V to 16.6 V
Logic Voltage - VIL, VIH 1.5V, 3.6V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 50ns, 30ns
Temperature Range - Operating -45°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018269-L6384ED013TR
Family Name L6384E
Introduction Date October 12, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L6384ED013TR CAD Model

Description

The L6384ED013TR from STMicroelectronics is a high-voltage half-bridge driver that is designed to efficiently drive MOSFETs and IGBTs in a variety of applications. This device is part of ST's high-voltage integrated circuit range and is specifically engineered to manage high-voltage levels while maintaining low power consumption and high efficiency.

Key Features

  • High-Voltage Capability: The L6384ED013TR can handle up to 600V, making it suitable for driving power MOSFETs and IGBTs in high-voltage applications.
  • Advanced Integrated Functions: It includes a bootstrap diode and undervoltage lockout (UVLO) with hysteresis, which ensures reliable operation even under fluctuating voltage conditions.
  • High-Speed Operation: With fast propagation delays and short rise and fall times, this driver is capable of high-frequency operation, which is essential for efficient power conversion.
  • Matched Delay: The L6384ED013TR offers matched delay between low-side and high-side sections, which is crucial for maintaining the integrity of the driven signals.
  • CMOS/TTL Compatible: The input section is compatible with both CMOS and TTL logic levels, offering flexibility in control circuit design.

Applications

The L6384ED013TR is versatile and can be used in a wide range of applications, including:

  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Class-D Audio Amplifiers
  • Inductive Heating Systems
  • Brushless DC Motor Drives

Package and Availability

The L6384ED013TR comes in an SO-8 package, which is a small outline package that is suitable for space-constrained applications. The device is provided in tape and reel packaging, making it ideal for automated assembly processes. As a testament to STMicroelectronics' commitment to quality and reliability, the L6384ED013TR is designed to meet the stringent requirements of industrial applications.

For designers and engineers looking for a robust and reliable half-bridge driver solution, the L6384ED013TR from STMicroelectronics offers an exceptional balance of performance, efficiency, and versatility.

You May Also Be Interested in

Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA+
Texas Instruments
LM5134 SINGLE, 7.6A PEAK CURRENT / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Lowest to $3.8639
ECAD model for LM5134ASD/NOPB
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Maxim Integrated
IC MOSFET DRVR DUAL 8-SOIC
Lowest to $9.7792
ECAD model for MAX5055BASA+T
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0055 $50.2750
110+ $0.9419 $103.6090
165+ $0.9101 $150.1665
240+ $0.8464 $203.1360
310+ $0.8146 $252.5260
385+ $0.7828 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70,950 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention