EN
  • EN
  • DE

EVSPIN32F0601S1

Part No EVSPIN32F0601S1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD FOR THE STSPIN3 / PIN32F0601S1 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part PIN32F0601S1
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Base Product Number EVSPIN32
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1341581-EVSPIN32F0601S1
Ultra Librarian 3D Model Ultra Librarian EVSPIN32F0601S1 CAD Model

Description

STMicroelectronics EVSPIN32F0601S1 Overview

The EVSPIN32F0601S1 is an advanced motor control module designed by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the SPIN family, specifically engineered to provide a compact and efficient solution for driving motors in a wide array of applications. The module is tailored for those seeking a high-performance, integrated system that simplifies the development process for motor control applications.

Key Features

  • Integrated Design: The EVSPIN32F0601S1 integrates a gate driver and an advanced STM32F0 microcontroller, providing a robust and compact solution for controlling brushless DC (BLDC) motors.
  • Power Range: It is capable of operating at a wide range of power supplies, making it versatile for various motor control scenarios.
  • Advanced Control: With the embedded STM32F0 microcontroller, users can implement sophisticated control algorithms such as field-oriented control (FOC) to optimize motor performance.
  • Protection Features: The module includes several protection features such as under-voltage lockout, over-current, over-temperature, and short-circuit protection, ensuring safe and reliable operation under various conditions.
  • Communication Interfaces: It offers a range of communication interfaces, including UART, SPI, and I2C, enabling easy integration with external control systems or sensors.
  • Development Support: STMicroelectronics provides extensive development support with software tools, development kits, and a comprehensive documentation library to accelerate the design and prototyping process.

Applications

The EVSPIN32F0601S1 is an ideal choice for a multitude of motor control applications, including but not limited to:

  • Home appliances such as washing machines and refrigerators
  • Fans and cooling systems
  • Electric pumps
  • Automotive applications
  • Industrial automation systems
  • Robotics

In conclusion, the EVSPIN32F0601S1 from STMicroelectronics is a state-of-the-art motor control module that offers designers a powerful, integrated solution to drive BLDC motors with precision and efficiency. Its combination of advanced features and robust protection mechanisms makes it a top choice for engineers looking to streamline their motor control projects.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess