EN
  • EN
  • DE

L6382D5TR

Part No L6382D5TR
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE HV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type PFC/Ballast Controller
Supply Voltage - Operating 14 V to 17 V
Operating Supply Current 2.1mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1051303-L6382D5TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6382D5TR CAD Model

Description

Product Overview: L6382D5TR by STMicroelectronics

The L6382D5TR is a high-performance, high-voltage half-bridge driver manufactured by STMicroelectronics, designed to efficiently drive N-channel power MOSFETs or IGBTs. This integrated circuit is a key component in a wide range of applications, including switch-mode power supplies, motor control systems, and inverter circuits. With its advanced features and robust construction, the L6382D5TR is engineered to meet the rigorous demands of modern power electronics.

Key Features

  • High-Voltage Capability: The L6382D5TR can handle high-voltage operations, making it suitable for applications requiring up to 600V.
  • Integrated Bootstrap Diode: This device includes an integrated high-voltage bootstrap diode, which simplifies the circuit design and reduces external component count.
  • Advanced Protection Features: It comes with built-in protection features such as Under-Voltage Lockout (UVLO) for both high-side and low-side sections, ensuring reliable operation under varying conditions.
  • High dV/dt Immunity: With its high dV/dt immunity, the L6382D5TR can withstand rapid voltage changes, which is critical in high-speed switching environments.
  • Matched Propagation Delays: The device offers matched delays between the low-side and high-side gates, ensuring better control and efficiency in the switching performance.

Applications

The L6382D5TR is versatile and can be used in various applications, including:

  • AC-DC converters
  • DC-DC converters
  • Motor drivers for brushless DC, stepper, and AC motors
  • Resonant converters
  • Class D audio amplifiers

Package and Availability

The L6382D5TR is available in an SO-8 package, which is widely used in the industry and known for its compact size and ease of integration into various circuit designs. This product is available through STMicroelectronics' distribution channels and is suitable for high-volume production, given its tape and reel packaging format.

With its combination of high-voltage capability, integrated features, and robust protection, the L6382D5TR from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Maxim Integrated
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3404 $60.1272
43+ $2.7410 $117.8630
66+ $2.6553 $175.2498
90+ $2.5696 $231.2640
117+ $2.4839 $290.6163
156+ $2.2270 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess