EN
  • EN
  • DE

UCC3974PW

Part No UCC3974PW
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type CCFL Controller
Frequency 30kHz ~ 60kHz
Operating Supply Voltage 4.5 V ~ 24 V
Operating Supply Current 1.7mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 798750-UCC3974PW
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name UCC3974
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3974PW CAD Model

Description

The UCC3974PW by Texas Instruments is a specialized integrated circuit designed for managing and driving cold cathode fluorescent lamps (CCFLs) commonly used in backlighting applications. This device is part of the UCC39xx family, known for its reliability and efficiency in controlling CCFLs, providing high-voltage solutions for a variety of lighting needs.

Key Features

  • Integrated Half-Bridge Controller: The UCC3974PW incorporates a half-bridge controller that simplifies the design and reduces external component count, making it an ideal choice for compact and efficient CCFL driving solutions.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply requirements and ensuring consistent performance across different applications.
  • Programmable Operating Frequency: The operating frequency is programmable, allowing designers to optimize the system for efficiency, size, and electromagnetic interference (EMI) considerations.
  • Protection Features: The device includes built-in protection features such as over-voltage, over-current, and short-circuit protection to ensure the longevity and safety of the backlight system.
  • Striking and Sustain Modes: It supports both striking and sustain modes for CCFLs, ensuring a quick and reliable start-up of the lamp and maintaining steady illumination once operational.

Applications

The UCC3974PW is well-suited for a variety of applications that require efficient and reliable CCFL backlighting. Common uses include:

  • LCD monitors and televisions
  • Notebook computers
  • Industrial displays
  • Automotive and aviation displays

Package and Availability

The UCC3974PW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint while allowing for adequate thermal performance. This package is compatible with standard SMT (Surface-Mount Technology) processes, facilitating easy integration into existing production lines.

Texas Instruments is known for its commitment to quality and support, and the UCC3974PW is no exception. With its robust feature set and proven performance, it stands as a solid choice for designers looking to implement or upgrade CCFL backlighting systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Maxim Integrated
Lowest to $1.3456
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7770 $51.1080
10+ $10.4837 $104.8370
15+ $10.1561 $152.3415
21+ $9.8285 $206.3985
27+ $9.5009 $256.5243
36+ $8.5180 $306.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess