EN
  • EN
  • DE

MIC4832YMM

Part No MIC4832YMM
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 1KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type EL Lamp Driver
Frequency 60Hz ~ 1kHz
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 45 µA
Current - Output Source/Sink -
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MIC4832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368322-MIC4832YMM
Ultra Librarian 3D Model Ultra Librarian MIC4832YMM CAD Model

Description

Microchip Technology's MIC4832YMM: A Compact LED Driver Solution

The MIC4832YMM is a high-performance LED driver developed by Microchip Technology, designed to cater to the growing demands of compact and efficient lighting solutions. This driver is particularly suitable for driving multiple LEDs in a series configuration, making it an ideal choice for applications ranging from backlighting in portable devices to general-purpose indicator lights.

At the heart of the MIC4832YMM lies a sophisticated charge pump DC/DC converter that allows it to operate with a supply voltage ranging from 2.7V to 5.5V. This flexibility ensures that the driver can be powered by a variety of sources, including batteries, making it perfect for portable applications. The driver is capable of delivering a constant current to ensure uniform brightness across all connected LEDs, which is crucial for maintaining consistent light output and color.

The package of the MIC4832YMM is the 10-pin MSOP (Mini Small Outline Package), which is known for its small footprint. This compact form factor is particularly beneficial for space-constrained applications where board real estate is at a premium. Despite its small size, the MIC4832YMM does not compromise on performance or functionality.

One of the key features of this LED driver is its built-in thermal shutdown protection, which safeguards the device against overheating. This feature helps to ensure the longevity and reliability of both the driver and the LEDs it controls. Additionally, the MIC4832YMM is equipped with an overvoltage protection circuit, which protects the LEDs from potential damage due to unexpected voltage spikes.

The MIC4832YMM also offers a low-power shutdown mode, which significantly reduces power consumption when the LEDs are not in use. This is particularly useful in battery-powered applications where energy efficiency is critical.

With its combination of performance, compact size, and protective features, the MIC4832YMM from Microchip Technology stands out as a versatile and reliable LED driver solution suitable for a wide range of lighting applications.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Maxim Integrated
Lowest to $1.3456
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0464 $61.3920
70+ $1.6791 $117.5370
110+ $1.6266 $178.9260
150+ $1.5742 $236.1300
190+ $1.5218 $289.1420
255+ $1.3643 $347.8965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess