EN
  • EN
  • DE

TDA7338D013TR

Part No TDA7338D013TR
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER STEREO MONO 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio Decoder
Digital Supply Voltage 7.5 V to 10.2 V
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 215953-TDA7338D013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7338D013TR CAD Model

Description

STMicroelectronics TDA7338D013TR Product Overview

The TDA7338D013TR is a high-performance, single-chip RDS (Radio Data System) demodulator produced by STMicroelectronics. This integrated circuit (IC) is designed to extract RDS information transmitted over FM radio broadcasts, making it an essential component for car radio systems and other audio devices that utilize RDS features.

Key Features

  • RDS Demodulation: Efficiently demodulates RDS signals, providing access to station identification, time, and program-related information.
  • No External Components Needed: The TDA7338D013TR operates without the need for external filters or coils, simplifying the design and reducing the overall cost of the application.
  • High Sensitivity: Designed to work effectively even under weak signal conditions, ensuring reliable RDS data retrieval.
  • Low Noise Figure: The low noise figure of this IC ensures a clear and undistorted extraction of the RDS information.
  • Small Package: Available in a small SO16 package, it is suitable for space-constrained applications.

Applications

The TDA7338D013TR is predominantly used in car radio systems, but it is also suitable for a wide range of applications in the consumer electronics sector, including home audio systems, portable radios, and high-end audio receivers with RDS functionality.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TDA7338D013TR is no exception. This product is manufactured using the latest technologies and rigorous testing standards to ensure it meets the high-performance requirements of modern audio and information systems.

Environmental Considerations

The TDA7338D013TR is RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability by avoiding the use of hazardous substances in its products. This commitment ensures that the IC is suitable for use in a wide range of markets, including those with strict environmental regulations.

Overall, the TDA7338D013TR from STMicroelectronics represents a robust and reliable solution for RDS demodulation, offering a blend of performance, ease of integration, and environmental responsibility.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
Sigma Designs Inc.
IC VIDEO BRDCST DECODER 128LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0376 $60.3760
24+ $4.9539 $118.8936
37+ $4.7992 $177.5704
50+ $4.6443 $232.2150
65+ $4.4895 $291.8175
87+ $4.0251 $350.1837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,099 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess