Products specifications Report Issue?

Type EL Lamp Driver
Frequency 65kHz ~ 250kHz
Voltage - Supply 1.8V ~ 5.5V
Current - Supply 45 µA
Dimming No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1497157-MIC4832YMM TR
Ultra Librarian 3D Model Ultra Librarian MIC4832YMM TR CAD Model

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 1KHZ 8MSOP
Lowest to $2.2920
ECAD model for MIC4832YMM
STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Need more? Email Us
ECAD model for VK05CFL
Supertex, Inc
High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV825MG
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
ECAD model for UBA2015AT/1,118
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $13.4120
ECAD model for UBA2211CT
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 100kHz 20-Pin QSOP / IC CTRLR CCFL BCKLGHT 20QSOP
Need more? Email Us
ECAD model for MAX1739EEP+
Supertex, Inc
Off-Line High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV809LG
Infineon Technologies
IC HALOGEN CNTRL 70KHZ 8SOIC / HALOGEN CONVERTOR CONTROL IC
Lowest to $13.6500
ECAD model for IR2161STRPBF
Supertex, Inc
High Voltage Low Noise Inductorless EL Lamp Driver
Lowest to $4.4056
ECAD model for HV850MG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention