EN
  • EN
  • DE

L6235N

Part No L6235N
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 12V-52V 24POWERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN L62
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology DMOS
Applications General Purpose
Current - Output 2.8A
Voltage - Supply 12V ~ 52V
Voltage - Load 12V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 24-PowerDIP (0.300", 7.62mm)
Supplier Device Package 24-PowerDIP
Base Product Number L6235
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611684-L6235N
Ultra Librarian 3D Model Ultra Librarian L6235N CAD Model

Description

STMicroelectronics L6235N - Three-Phase Brushless DC Motor Driver

The L6235N from STMicroelectronics is a fully integrated solution for driving three-phase brushless DC motors, designed to deliver high efficiency and performance. This powerful motor driver integrates a DMOS power stage and a fixed off-time PWM current controller to provide a highly efficient, compact solution for a wide range of motor driving applications.

Key Features:

  • Operating Voltage Range: The L6235N operates over a wide supply voltage range from 8V to 52V, making it suitable for a variety of applications and ensuring compatibility with a broad range of power supplies.
  • High Output Current: Capable of delivering up to 2.8A of output current, the L6235N can drive a wide range of BLDC motors, from small fans to larger industrial motors.
  • Integrated Protection Features: The device includes overcurrent, thermal shutdown, and undervoltage lockout protection, ensuring the safety and reliability of the motor driving system.
  • Non-Dissipative Overcurrent Protection: A unique feature of the L6235N is its non-dissipative overcurrent protection, which helps to prevent damage to the motor and the driver itself without the need for energy-wasting techniques.
  • Programmable Off-Time: The fixed off-time PWM current controller allows for programmable off-time, giving designers control over the current decay mode and enabling optimization for various motor characteristics and power requirements.

Applications:

The versatility of the L6235N makes it ideal for a variety of applications, including:

  • Office Automation (e.g., Printers, Copiers)
  • Industrial Control (e.g., Robotics, Automated Machinery)
  • Consumer Electronics (e.g., Drones, Small Appliances)
  • Automotive Applications (e.g., Pumps, Fans)

With its robust design and integrated features, the L6235N from STMicroelectronics is a perfect choice for designers looking to implement a reliable and efficient brushless DC motor control solution in their next project.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6796 $61.4368
19+ $6.3017 $119.7323
29+ $6.1042 $177.0218
40+ $5.9078 $236.3120
51+ $5.7103 $291.2253
68+ $5.1201 $348.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess