EN
  • EN
  • DE

STB10NB20

Part No STB10NB20
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 200V - 0.30ohm - 10A - D2PAK PowerMESH] MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260579-STB10NB20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB10NB20 CAD Model

Description

STB10NB20 - N-Channel MOSFET by STMicroelectronics

The STB10NB20 is a robust N-channel MOSFET engineered by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance in a wide range of applications, making it an ideal choice for power switching circuits in modern electronics.

Key Features

  • Drain-source Voltage (V<sub>DS): The STB10NB20 has a drain-source voltage rating of 200V, which allows it to efficiently handle high-voltage applications.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of 10A, ensuring it can support a substantial current flow for power-intensive tasks.
  • R<sub>DS(on) Value: With a low on-state resistance, this MOSFET minimizes power losses and improves efficiency in electronic circuits.
  • Fast Switching Speed: The device is designed for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency operations.
  • Gate Charge (Q<sub>g): Its optimized gate charge enables improved power management and control in switching applications.

Applications

The STB10NB20 is versatile and can be utilized in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • LED lighting systems
  • Automotive and industrial applications

Reliability and Performance

STMicroelectronics is known for its commitment to reliability, and the STB10NB20 is no exception. The device is encapsulated in a TO-220 package, known for its durability and thermal performance. It is designed to operate over a wide temperature range, ensuring stable performance even under harsh conditions.

With its combination of high voltage capability, efficient current handling, low on-resistance, and fast switching speeds, the STB10NB20 is a high-quality MOSFET that offers designers a reliable and efficient solution for their high-power electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation available from STMicroelectronics.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess