Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 248810-MXU6219
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXU6219 CAD Model

Description

The QUALCOMM MXU6219 is a low-popularity electronic component with a limited supply and demand status.

  • Manufacturer: QUALCOMM
  • Win Source Part Number: 248810
  • Function: high-performance, low-noise amplifier designed for use in a variety of RF and microwave applications.
  • Features: excellent linearity, high gain, and low noise figure.
  • Application: ideal choice for wireless infrastructure, point-to-point radio, and satellite communication systems.

You May Also Be Interested in

ESMT
Need more? Email Us
ECAD model for M21L18128A-10J
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M28947-13R
STMicroelectronics
NMOS 128K 16K x 8 UV EPROM
Need more? Email Us
ECAD model for M27128AF6
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.6882
ECAD model for M12L16161A-5TG
ESMT
Need more? Email Us
ECAD model for M12S16161AS1LG
Shindengen
Lowest to $0.3502
ECAD model for M1FH3-6063
STMicroelectronics
Need more? Email Us
ECAD model for M27128A-2FI
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M21245G-14
M/A-Com Technology Solutions
Need more? Email Us
ECAD model for M29311-11

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention