EN
  • EN
  • DE

L6229N

Part No L6229N
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24POWERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 12 V to 52 V
Voltage - Load 12 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting Through Hole
Case / Package 24-PowerDIP
Win Source Part Number 1051289-L6229N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6229N CAD Model

Description

Introducing the L6229N Motor Driver from STMicroelectronics

The L6229N is a versatile motor driver integrated circuit (IC) produced by STMicroelectronics, designed to deliver high-performance solutions for driving both DC and stepper motors. This powerful device is engineered to cater to a wide array of applications, ranging from industrial automation to consumer electronics, where precise motor control is paramount.

Key Features

  • Motor Type Support: The L6229N is capable of driving bipolar stepper motors or two DC motors, providing flexibility for various design requirements.
  • Output Current: It can deliver up to 1 A per channel, with peak currents up to 1.5 A, allowing it to drive a broad range of motors.
  • Operating Voltage Range: The device operates within a supply voltage range of 8 V to 52 V, making it suitable for use in systems with varying power supplies.
  • Integrated Protection Features: The L6229N includes thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver.
  • Control Flexibility: With its cross-conduction protection and programmable off-time, the IC allows for precise control over the motor's speed and torque.

Applications

The versatility of the L6229N makes it an ideal choice for a variety of applications. It's commonly used in:

  • Office Automation (e.g., printers, copiers, scanners)
  • Factory Automation and Robotics
  • Consumer Electronics (e.g., cameras, sewing machines)
  • Medical Equipment
  • Point of Sale Machines

Design Support

STMicroelectronics provides comprehensive design support for the L6229N, including detailed datasheets, application notes, and evaluation boards. This support helps designers and engineers to reduce development time and accelerate the product-to-market process.

The L6229N motor driver IC stands out with its robust design, high current capability, and extensive protection features, making it a reliable and efficient solution for sophisticated motor driving applications.

For more detailed specifications and application guidelines, visit the STMicroelectronics L6229N product page.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4650 $59.2550
17+ $6.9462 $118.0854
26+ $6.7290 $174.9540
36+ $6.5119 $234.4284
46+ $6.2948 $289.5608
62+ $5.6433 $349.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess