The STN4260 from STMicroelectronics is a high-performance, N-channel MOSFET that has been engineered to deliver efficient power management and conversion. This MOSFET is an optimal choice for a variety of applications, including but not limited to, power supplies, motor control, and lighting systems.
Key Features
- Low On-Resistance: The STN4260 boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal power loss during operation.
- Low Gate Charge: The device features a low gate charge, which reduces the required drive power and further enhances the efficiency of the switching process.
- High Threshold Voltage: A higher threshold voltage provides better control over the on/off states, ensuring reliable operation even under fluctuating voltage conditions.
- Enhanced Durability: The STN4260 is designed to withstand high energy pulses in the avalanche and commutation modes, making it a robust choice for demanding environments.
Applications
The versatility of the STN4260 N-channel MOSFET makes it suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- LED Lighting Solutions
- Automotive Electronics
- Battery Management Systems
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
4A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to 150°C
For designers and engineers looking for a reliable N-channel MOSFET with a balance of performance and efficiency, the STN4260 from STMicroelectronics is an excellent choice. Its robust design and technical features ensure it can meet the requirements of a broad spectrum of electronic designs.