EN
  • EN
  • DE

L6227N

Part No L6227N
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description DMOS DUAL FULL BRIDGE DRIVER WITH PWM CURRENT CONTROLLER | IC MTR DRVR BIPLR 8-52V 24PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage (V) 8V ~ 52V
Load Voltage (V) 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 24-PowerDIP
Supplier Device Package 24-PowerDIP
Family Part Number L6227
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1194359-L6227N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6227N CAD Model

Description

The L6227N is a high-performance dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the L6227N integrates advanced control and protection features to ensure optimized performance and reliability in a wide range of applications.

Key Features:

  • Operating Voltage Range: The device operates with a supply voltage from 8 V to 52 V, making it suitable for a variety of industrial and consumer applications.
  • Output Current: It can deliver up to 1 A per channel with peak startup current up to 2 A (non repetitive) for high-performance driving capabilities.
  • Low RDS(on): The L6227N features low RDS(on) outputs (typically 0.73 Ω at 25 °C) which reduce power dissipation and improve efficiency.
  • Integrated Protection: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the IC and the load from potential damage.
  • Cross Conduction Protection: There is no shoot-through during switching transitions due to integrated dead-time management.
  • Diagnostic Functions: The L6227N is equipped with diagnostic functionalities for overcurrent, open load, thermal shutdown, and under-voltage lockout through a dedicated flag.

Applications:

The versatility of the L6227N allows it to be used in a wide range of applications, including:

  • Factory automation and robotics
  • Bipolar stepper motor driving
  • Office automation
  • Medical equipment
  • Consumer electronics

STMicroelectronics' commitment to innovation is evident in the L6227N, providing a robust and efficient solution for complex driving needs. With its advanced features and protections, the L6227N is engineered to deliver precise and reliable control, ensuring optimal performance in demanding environments.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.6008
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9293 $58.9395
36+ $3.2248 $116.0928
56+ $3.1231 $174.8936
77+ $3.0226 $232.7402
99+ $2.9222 $289.2978
133+ $2.6195 $348.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess