EN
  • EN
  • DE

SR1CARU

Part No SR1CARU
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN
Case / Package 6-UDFN (1.45x1)
Family Name SR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14618-2, -497-14618-6, 497-14618-1, -497-14618-1, -497-14618-2, 497-14618-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897308-SR1CARU
Ultra Librarian 3D Model Ultra Librarian SR1CARU CAD Model

Description

The SR1CARU from STMicroelectronics is a state-of-the-art voltage regulator designed to deliver stable and reliable performance for a wide range of applications. This component is part of STMicroelectronics' extensive portfolio of voltage regulators, which are known for their high quality and durability.

Key Features

  • High Accuracy: The SR1CARU provides excellent voltage regulation, ensuring a stable output even under varying input conditions and load fluctuations.
  • Low Dropout: Its low dropout feature makes it highly efficient for applications where the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Wide Operating Range: This voltage regulator can operate over a broad voltage range, making it suitable for diverse electronic devices and systems.
  • Thermal Protection: Equipped with thermal shutdown, the SR1CARU protects itself and your application from damage due to overheating.
  • Current Limiting: The built-in current limiting feature prevents overcurrent conditions, ensuring the safety and longevity of both the regulator and the connected components.

Applications

The SR1CARU is ideal for use in a multitude of applications that require a stable and efficient power supply. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Telecommunication systems

Product Specifications

The SR1CARU boasts impressive specifications that cater to the needs of modern electronic devices:

  • Output Voltage: Precisely regulated for consistent performance
  • Dropout Voltage: Minimized for enhanced efficiency
  • Package: Compact and robust, suitable for space-constrained applications
  • Quality and Reliability: Manufactured to the highest standards of STMicroelectronics

Choosing the SR1CARU voltage regulator from STMicroelectronics means opting for a product that combines performance, efficiency, and reliability, making it an excellent choice for your power regulation needs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess