EN
  • EN
  • DE

L6201013TR

Part No L6201013TR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description DMOS FULL BRIDGE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Output Current per Channel 1A
Operating Supply Voltage 12 V ~ 48 V
Voltage - Load 12 V ~ 48 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1194334-L6201013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L6201
Introduction Date July 21, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L6201013TR CAD Model

Description

The L6201013TR is a state-of-the-art device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is part of the company's extensive line of power management integrated circuits, designed to cater to a wide range of applications where efficient power regulation is critical.

Key Features

  • High Efficiency: The L6201013TR is engineered to provide high-efficiency power conversion, which is essential for minimizing energy loss and ensuring the longevity of battery-powered devices.
  • Thermal Protection: With built-in thermal protection, the device is safeguarded against overheating, which enhances the safety and durability of the end product.
  • Low Standby Consumption: The device boasts low standby power consumption, making it an ideal choice for applications where power efficiency in idle mode is a priority.
  • Robust Design: STMicroelectronics' commitment to quality means that the L6201013TR is designed to withstand the rigors of demanding environments, ensuring reliable performance under various conditions.

Applications

The versatility of the L6201013TR allows it to be used in a multitude of applications, including but not limited to:

  • Power supply units
  • Battery chargers
  • DC-DC converters
  • LED lighting systems
  • Telecommunication equipment

Technical Specifications

The L6201013TR boasts a comprehensive set of technical specifications, ensuring compatibility and optimal performance for a wide array of power management tasks. Some of its key specifications include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Switching Frequency: Specified in the datasheet
  • Package Type: Provided in a tape and reel package for automated assembly

For detailed technical information, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics, which contains in-depth electrical characteristics, pin configurations, and application guidelines.

Quality and Support

STMicroelectronics is renowned for its commitment to quality and customer support. The L6201013TR comes with the assurance of rigorous testing and compliance with international standards. Additionally, STMicroelectronics provides extensive technical support and resources to help integrate this component seamlessly into your projects.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3844 $51.0752
20+ $5.2385 $104.7700
30+ $5.0748 $152.2440
41+ $4.9111 $201.3551
53+ $4.7474 $251.6122
71+ $4.2563 $302.1973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess