EN
  • EN
  • DE

EVL130W-SL-EU

Part No EVL130W-SL-EU
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL L6562AT L6599AT / L6562AT, L6599AT 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 2.7A
Outputs and Type 1, Isolated
Voltage - Output 48V
Voltage - Input 177 ~ 277 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562AT, L6599AT
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341634-EVL130W-SL-EU
Ultra Librarian 3D Model Ultra Librarian EVL130W-SL-EU CAD Model

Description

STMicroelectronics EVL130W-SL-EU Product Overview

The EVL130W-SL-EU from STMicroelectronics is an advanced evaluation board designed for the European market, serving as a robust platform for testing and prototyping with high-performance electronic components. This innovative product is part of ST's extensive range of evaluation tools, which are tailored to help engineers streamline the development process for a variety of applications.

Key Features

  • Power Output: The EVL130W-SL-EU offers a substantial 130-watt power output, making it suitable for demanding applications that require a high power supply.
  • Efficiency: Built with efficiency in mind, this evaluation board incorporates state-of-the-art technology to ensure minimal power loss and optimal performance.
  • Compatibility: Designed to comply with European standards, the EVL130W-SL-EU is equipped with the necessary features to ensure seamless integration with European electrical systems.
  • Versatility: The board can be used for a wide range of applications, from industrial to consumer electronics, providing a versatile platform for testing different scenarios.

Technical Specifications

  • Input Voltage: The board accepts a standard European voltage range, making it adaptable to the typical power supplies found across Europe.
  • Output Voltage and Current: It is capable of delivering a consistent output, tailored to the needs of the specific components being tested.
  • Protection Features: The EVL130W-SL-EU includes multiple protection mechanisms to safeguard against overvoltage, overcurrent, and thermal risks, ensuring longevity and reliability.

Applications

The versatility of the EVL130W-SL-EU makes it an ideal choice for a variety of applications, including but not limited to:

  • Power supply units for consumer electronics
  • Industrial automation systems
  • LED lighting solutions
  • Telecommunication equipment

Conclusion

The EVL130W-SL-EU evaluation board from STMicroelectronics is a testament to the company's commitment to providing high-quality, efficient, and adaptable solutions for the electronics industry. Whether for prototyping or testing, this product stands as a reliable tool for engineers and developers looking to push the boundaries of their electronic projects within the European market.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess