Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 ~ 70
Bandwidth 47.5Hz ~ 380Hz
Output Type I2C, SPI
Voltage - Supply 2.4V ~ 3.6V
Current - Supply 6.1 mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-VFLGA
Base Product Number L3GD20
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 611507-L3GD20
Ultra Librarian 3D Model Ultra Librarian L3GD20 CAD Model

Description

The L3GD20 is a low-power three-axis angular rate sensor from STMicroelectronics, offering high performance and reliability for motion detection applications. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is designed to measure angular rates and provide data with high precision and accuracy, making it an ideal choice for enhancing user experience in various electronic devices.

Key Features:

  • Three-Axis Angular Rate Sensor: The L3GD20 can simultaneously measure angular rates along the pitch, roll, and yaw axes, which is crucial for the accurate detection of rotational movements.
  • Wide Range of Full Scales: It offers multiple full-scale ranges (±250/±500/±2000 dps), allowing users to select the most suitable range for their application, ensuring optimal performance.
  • Embedded Features: This sensor includes several embedded features such as a FIFO (First In First Out) buffer, high-pass filters, and an interrupt generator, which can be used for motion detection, click/double-click recognition, and more.
  • High Stability Over Temperature: The L3GD20 maintains consistent performance across a wide temperature range, ensuring reliable operation in various environments.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with reduced power consumption, extending battery life in portable devices.

Applications:

The L3GD20 is versatile and can be integrated into a variety of applications, such as:

  • Gaming and virtual reality devices
  • GPS navigation systems
  • Industrial and robotics applications
  • Stabilization systems for cameras and drones

Technical Specifications:

  • Supply Voltage: 2.4V to 3.6V
  • Communication Interfaces: I2C/SPI digital output interface
  • Sensitivity: 8.75/17.50/70 mdps/digit
  • Temperature Range: -40°C to +85°C

With its advanced features and robust performance, the L3GD20 from STMicroelectronics is a top choice for developers looking to incorporate precise angular rate sensing into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
ECAD model for ADIS16080ACCZ
STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
ECAD model for LY5150ALH
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $214.9053
ECAD model for ADIS16260BCCZ
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32-BGA / Gyroscope 32-CBGA (7x7)
Need more? Email Us
ECAD model for ADXRS623WBBGZ
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±245, 500, 2000 I²C, SPI 16-LGA (4x4)
Lowest to $19.0485
ECAD model for I3G4250D
Analog Devices Inc.
IC GYROSCOPE 32CSPBGA / Gyroscope
Need more? Email Us
ECAD model for ADXRS300WABGZA-RL
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $57.3160
ECAD model for ADXRS624BBGZ
TDK InvenSense
3-AXIS GYROSCOPE; LOW POWER SOLU
Lowest to $39.7149
ECAD model for ITG-1010
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
ECAD model for ADXRS450BEYZ

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1120 $60.6720
12+ $9.4721 $113.6652
19+ $9.1521 $173.8899
27+ $8.5121 $229.8267
35+ $8.1920 $286.7200
43+ $7.8720 $338.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention