EN
  • EN
  • DE

IDG-2021S

Part No IDG-2021S
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description MEMS GYROSCOPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±31.25, 62.5, 125, 250
Sensitivity (LSB/(°/s)) 32.8 ~ 262
Bandwidth 92Hz ~ 250Hz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 2.9 mA
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFLGA Module
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 920866-IDG-2021S
Ultra Librarian 3D Model Ultra Librarian IDG-2021S CAD Model

Description

The 920866-IDG-2021S is a digital gyroscope sensor designed for motion sensing applications and manufactured by TDK InvenSense.

  • Features: Adjustable Bandwidth, Sleep Mode, Temperature Sensor
  • Output Types: I2C and SPI
  • Bandwidth Range: 92Hz to 250Hz
  • Voltage Supply: 1.71V to 3.6V
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Epson Electronics America Inc-Semiconductor Div
ULTRA MINIATURE SIZE GYRO SENSOR / Gyroscopes ±100°/s 8-Pin SMD
Lowest to $9.2446
Analog Devices Inc.
±150°/sec Yaw Rate Gyroscope
Lowest to $2.2834
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Lowest to $60.3869
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $68.3372
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0815 $58.5485
46+ $2.5283 $116.3018
71+ $2.4498 $173.9358
98+ $2.3712 $232.3776
127+ $2.2915 $291.0205
169+ $2.0547 $347.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess