Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Panasonic
Series AMN
Package Bulk
Product Status Obsolete
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Voltage - Supply 3V ~ 6V
Trigger Type Internal
Features Spot Lens, White
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern Spot
Base Product Number AMN131
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 860976-AMN13112
Ultra Librarian 3D Model Ultra Librarian AMN13112 CAD Model

Description

The AMN13112 is an optical motion sensor from Panasonic's AMN series.

  • Series: AMN
  • Lens: Spot Lens
  • Sensing Distance: 197" (5m) or 16.4'
  • Voltage Supply: 3V to 6V
  • Output Type: Digital
  • Technology: Passive Infrared (PIR)
  • Temperature Range: -20°C to 60°C
  • Package: Cylinder
  • Packaging: Bulk
  • Standard Package: 50 pcs
  • Applications: Security systems, lighting control, and energy-saving applications
  • Manufacturer: Panasonic

You May Also Be Interested in

Panasonic
SENSOR MOTION DETECT DIG 10M BLK
Need more? Email Us
ECAD model for AMN44121
Zilog
ZMOTION PIR SENSOR DUAL ELEMENT / Sensor PIR (Passive Infrared) Dual Element TO-5-3 Lens Top Metal Can
Lowest to $1.3740
ECAD model for ZRE200GE
Others
Lowest to $2.6077
ECAD model for LHI968/3866
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
ECAD model for EKMB1201111
Panasonic
SENSOR MOTION ANA 5V WHT PCB
Need more? Email Us
ECAD model for AMN22112
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Lowest to $52.7820
ECAD model for EKMB1101111
Murata Electronics North America
MOTION SENSOR
Lowest to $1.5351
ECAD model for IRA-S410ST01
Panasonic
SENSOR MOTION STD DETECT WHT LEN / Passive infrared human detection sensor with built-in amp.
Lowest to $9.7778
ECAD model for AMN31112
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
ECAD model for 555-28027

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention