Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Status Obsolete
Voltage - Off State 1.2kV
Voltage - Gate Trigger (Vgt) (Maximum) 2.5V
Current - Gate Trigger (Igt) (Maximum) 150mA
Voltage - On State (Vtm) (Maximum) 1.85V
Current - On State (It (AV)) (Maximum) 35A
Current - On State (It (RMS)) (Maximum) 55A
Current - Hold (Ih) (Maximum) 150mA
Current - Off State (Maximum) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 600A at 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Family Part Number 40TPS*
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1128618-40TPS12
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian 40TPS12 CAD Model

Description

The 1128618-40TPS12 from Vishay is a standard recovery SCR type with a voltage off-state of 1.2kV.

  • Type: Standard Recovery SCR
  • Voltage Off-State: 1.2kV
  • Package: TO-247AC
  • Mounting: Through Hole
  • Current On-State (It (RMS)): 55A (Maximum)
  • Voltage On-State (Vtm): 1.85V (Maximum)
  • Current Off-State: 500μA (Maximum)
  • Supply and Demand Status: Limited
  • Family Part Number: 40TPS*
  • Manufacturer Pack Quantity: 500
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Littelfuse Inc.
SxX8xSx EV Series 0.8A Sensitive SCR
Lowest to $0.0802
ECAD model for S6X8TS2RP
Taifatech
TO-220F 5A Thyristor
Lowest to $0.9191
ECAD model for TF541S
NXP / Nexperia
Thyristors
Need more? Email Us
ECAD model for BT152X-800R
Vishay
PHASE CONTROL SCR TO-220 FULLPAK | SCR PHASE CONT 800V 25A TO-220AB
Lowest to $2.6364
ECAD model for 25TTS08
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Lowest to $5.4240
ECAD model for MCR706AT4
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 50RIA80M
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 10RIA80M
STMicroelectronics
1.25A SCRs
Need more? Email Us
ECAD model for X0205NA
NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention