EN
  • EN
  • DE

PM4332-PI

Part No PM4332-PI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 33 CHAN / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number PM4332
Standard Package 60 pcs
MSL Level 3 (168 Hours)
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 277758-PM4332-PI
Ultra Librarian 3D Model Ultra Librarian PM4332-PI CAD Model

Description

The PM4332-PI is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to a wide range of applications, particularly those requiring reliable and efficient power management solutions.

Key Features

  • High Integration: The PM4332-PI offers a highly integrated design that combines multiple functionalities into a single chip, which can help reduce the overall system footprint and simplify design complexity.
  • Power Efficiency: This product is engineered to provide optimal power efficiency, which is critical for battery-operated devices, as it helps to extend battery life and reduce power consumption.
  • Robust Protection: The PM4332-PI incorporates advanced protection features to safeguard the system against a variety of electrical hazards, such as overcurrent, overvoltage, and thermal overload.
  • Flexible Configuration: It offers flexible configuration options that allow designers to tailor the device to meet the specific needs of their applications.
  • Wide Operating Temperature Range: With the ability to operate over a wide temperature range, the PM4332-PI is suitable for use in harsh environmental conditions.

Applications

The versatility of the PM4332-PI makes it an ideal choice for a broad array of applications, including:

  • Portable and wearable devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Power supply modules

Technical Specifications

The PM4332-PI boasts a comprehensive set of technical specifications that ensure its performance matches the demanding requirements of modern electronic systems. These specifications include a precise voltage regulation system, fast transient response, and low quiescent current. The device is also compatible with a variety of input voltages, making it highly adaptable to different power sources.

Quality and Reliability

As with all Microchip Technology products, the PM4332-PI is manufactured to the highest quality standards, ensuring both reliability and performance. Customers can trust in the Microchip brand for their critical power management needs.

For more detailed information, technical documentation, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Others
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
ST-Ericsson Inc
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Others
Lowest to $18.3934
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5132 $102.5132
2+ $99.3104 $198.6208
3+ $96.1064 $288.3192
4+ $92.9024 $371.6096
5+ $83.2928 $416.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess