Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 8MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1042443-HCF4520BEY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4520BEY CAD Model

Description

STMicroelectronics HCF4520BEY Dual Binary Counter

The HCF4520BEY from STMicroelectronics is a robust, high-performance CMOS Dual Binary Counter integrated circuit designed to address a wide range of counting applications in the electronics industry. This versatile component is well-suited for frequency division, time delay generation, and counter operations in digital systems.

Encased in a DIP-16 (Dual In-line Package) configuration, the HCF4520BEY ensures ease of use in breadboards and printed circuit boards alike, making it a favorite among both hobbyists and professional engineers. The package's through-hole design facilitates secure soldering, ensuring a stable connection in a variety of electronic assemblies.

Each counter within the HCF4520BEY operates as a divide-by-two and divide-by-five counter, which can be used independently or cascaded to create higher division ratios. This flexibility is crucial for designing complex timing sequences and for applications requiring precise pulse counting and manipulation.

Key features of the HCF4520BEY include:

  • Wide voltage range: It operates over a voltage range from 3V to 18V, providing compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, thus allowing it to be used in various power environments.
  • High noise immunity: The inherent characteristics of CMOS technology offer excellent noise immunity, making the device reliable in electrically noisy environments.
  • Low power consumption: The HCF4520BEY benefits from CMOS technology's low power requirements, making it ideal for battery-operated devices and power-sensitive applications.
  • Medium-speed operation: With a typical clock frequency of 12MHz at a supply voltage of 15V, the HCF4520BEY is capable of handling a broad spectrum of timing tasks.

Whether it's used for machine control, event counting, or as a building block for digital timers, the HCF4520BEY provides a dependable and flexible solution. Its robust design and compatibility with various logic families make it a smart choice for developing reliable and efficient digital circuits.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official STMicroelectronics website or consult the HCF4520BEY datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL DECADE RIPP COUNT 16SOIC
Lowest to $1.3601
ECAD model for 74HC390D,652
Texas Instruments
IC DUAL BINARY UP-COUNTER 16DIP / Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-PDIP
Need more? Email Us
ECAD model for CD74HCT4520E
Nexperia USA Inc.
IC SYNC 4BIT BIN COUNTER 16SOIC
Need more? Email Us
ECAD model for 74LVC163D,118
Texas Instruments
IC DUAL 4-BIT BIN CNTR 14-SSOP
Lowest to $0.4134
ECAD model for SN74HC393DBR
Fairchild/ON Semiconductor
IC COUNTER 12-STAGE BIN 16-SOP
Need more? Email Us
ECAD model for MM74HC4040SJX
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16SOP
Need more? Email Us
ECAD model for 74ACT161SJ
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16TSSOP
Need more? Email Us
ECAD model for 74AC169MTC
Nexperia USA Inc.
IC PROG RIPPLE COUNT W/OSC 8SOIC
Need more? Email Us
ECAD model for 74HCT6323AD,118
Texas Instruments
IC DUAL BCD UP-COUNTER 16TSSOP / Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPWR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention