Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Logic Counters, Dividers
Series 54LS
Package Tube
Product Status Active
Logic Type Counter, Decade
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply -55°C ~ 125°C (TA)
Win Source Part Number WS1204531-7802601EA
Ultra Librarian 3D Model Ultra Librarian 7802601EA CAD Model

Description

The 7802601EA from Texas Instruments is a high-performance integrated circuit that is designed to cater to a wide array of applications. Known for its reliability and efficiency, this component is a staple in the electronics industry, owing to Texas Instruments' long-standing reputation for quality and innovation.

At the heart of the 7802601EA lies its robust architecture, which is engineered to deliver consistent performance. This product is part of Texas Instruments' extensive range of semiconductor products, which are used in everything from consumer electronics to industrial systems. Whether you are designing a complex digital system or a simple analog interface, the 7802601EA provides a versatile solution to meet your design requirements.

Key Features

  • High Precision: The 7802601EA is designed to offer precise operation, ensuring accuracy in your applications.
  • Durability: Built to last, this component can withstand the rigors of both high and low operating conditions, making it suitable for a wide range of environments.
  • Energy Efficient: Texas Instruments is known for its focus on power efficiency, and the 7802601EA is no exception. It operates with minimal power waste, contributing to the overall efficiency of the system it is part of.
  • Compact Design: This product is created with a compact footprint, allowing for integration into space-constrained designs without compromising on performance.

Applications

The versatility of the 7802601EA makes it suitable for various applications, including but not limited to:

  • Power supply management
  • Data acquisition systems
  • Signal processing
  • Automotive electronics
  • Industrial control systems

With the 7802601EA, designers and engineers can trust in a product that delivers consistent performance, backed by the expertise and support of Texas Instruments. Whether you are working on a prototype or mass-producing a consumer product, the 7802601EA is an excellent choice for your electronic component needs.

You May Also Be Interested in

Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Amd
Lowest to $4.1988
ECAD model for AM25LS2569PC
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.4428
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention