EN
  • EN
  • DE

DC140A-A

Part No DC140A-A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC1436CGN-PLL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Output Voltage 3.3V, 5V
Current - Output 3A, 100mA
Input Voltage 5.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 170kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC1436-PLL
Win Source Part Number DC140A-A-195815
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DC140A-A CAD Model

Description

The DC140A-A from Linear Technology is a highly efficient, monolithic synchronous step-down converter, ideal for a wide range of applications including telecommunications, networking, and industrial systems. This converter is designed to deliver high performance with a compact footprint, ensuring that it can be integrated into systems where space is at a premium.

Key Features:

  • High Efficiency: The DC140A-A offers excellent conversion efficiency, which is critical for reducing heat generation and improving system reliability in power-sensitive applications.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range, allowing for customization to meet specific requirements of various circuits and systems.
  • Wide Input Voltage Range: With a broad input voltage range, the DC140A-A can accommodate a variety of power sources, making it suitable for diverse operating environments.
  • Low Dropout Operation: Its low dropout capability ensures consistent performance even when the input voltage is close to the output voltage, thus maintaining steady power supply.
  • Integrated Features: The device includes internal switches, which minimizes the number of external components required and simplifies the design process.
  • Thermal Protection: Built-in thermal protection guards the device against overheating, thereby enhancing the safety and longevity of the converter and the overall system.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Devices
  • Point-of-Load Applications

The DC140A-A is part of Linear Technology's commitment to delivering high-quality power management solutions. Its robust design and flexible features make it an excellent choice for engineers looking to improve power efficiency and reliability in their electronic designs. The product's datasheet provides comprehensive technical details, ensuring that you can integrate this step-down converter into your system with confidence.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3694 $61.1716
33+ $3.5851 $118.3083
50+ $3.4731 $173.6550
69+ $3.3611 $231.9159
89+ $3.2490 $289.1610
119+ $2.9129 $346.6351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess