EN
  • EN
  • DE

HCF4022BEY

Part No HCF4022BEY
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER OCTAL 8OUTPUT 16-DIP / Counter/Divider Single 4-Bit Octal UP 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Count Rate 11MHz
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775637-HCF4022BEY
Popularity Medium
Supply and Demand Status Balance
Family Name HCF4022
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4022BEY CAD Model

Description

The HCF4022BEY is a high-quality integrated circuit from STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This particular product is a divide-by-8 counter/divider with 8 decoded outputs, belonging to the CMOS family of logic ICs. It is designed to provide reliable and efficient performance in a wide range of digital applications.

Key Features

  • Divide-by-8 Counter: The HCF4022BEY is capable of dividing an input frequency by 8, providing 8 decoded outputs that are used for sequencing and control applications.
  • Medium-Speed Operation: It operates at medium speed, suitable for various applications that do not require high-speed performance but prioritize consistency and reliability.
  • Single Power Supply: The device operates on a single power supply ranging from 3V to 15V, making it versatile for use in different power environments.
  • Static Operation: The counter/divider can maintain its state indefinitely until an input pulse is received, making it ideal for applications where power consumption needs to be minimized.
  • High Noise Immunity: Characteristic of CMOS technology, the HCF4022BEY has a high noise immunity, ensuring stable performance even in electrically noisy environments.
  • Low Power Consumption: The IC has a very low power consumption, which is a hallmark of CMOS devices, making it suitable for battery-operated applications.

Applications

The HCF4022BEY is used in a variety of applications where a reliable counter/divider is required. These include:

  • Time-delay circuits
  • Sequential control circuits
  • Frequency division applications
  • Counter/display drivers
  • Interface circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the HCF4022BEY is no exception. It is manufactured to the highest standards to ensure it meets the rigorous performance and reliability expectations of industrial and commercial applications. Whether you're designing a simple time-delay circuit or a complex control system, the HCF4022BEY from STMicroelectronics is a dependable choice that won't let you down.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess