EN
  • EN
  • DE

HCF4018BEY

Part No HCF4018BEY
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description PRESETTABLE DIVIDE-BY-N COUNTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Divide-by-N
Direction Up
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Count Rate 17MHz
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1178911-HCF4018BEY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Industrial
Family Name HCF4018
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HCF4018BEY CAD Model

Description

STMicroelectronics HCF4018BEY - Presettable Divide-by-N Counter

The HCF4018BEY is a high-quality integrated circuit (IC) product from STMicroelectronics, designed to serve as a versatile presettable divide-by-N counter. This monolithic chip is a member of the CMOS family, which is renowned for its low power consumption and high noise immunity, making it a preferred choice for a wide range of electronic applications.

At the heart of the HCF4018BEY's functionality is its ability to divide the frequency of an input signal by a factor that can be predetermined by the user. This is achieved through a programmable divide-by-N counter, which allows for division ratios that can be easily set through external connections. This feature makes the HCF4018BEY an ideal component for applications requiring precise frequency division, such as digital clocks, timers, frequency synthesizers, and other timing-related functions.

The HCF4018BEY operates over a wide voltage range, typically from 3V to 15V, which provides designers with flexibility when integrating this IC into various circuits. Its low power consumption is an additional advantage, as it helps to extend battery life in portable devices and reduces power costs in stationary applications.

Designed with a robust architecture, the HCF4018BEY offers a latch to store the state of the counter, and a reset function that allows the counter to be quickly returned to zero or to a preset state. This reset feature is particularly useful in applications that require frequent or precise timing adjustments.

The IC comes in a dual in-line package (DIP), making it easy to handle and integrate into printed circuit boards (PCBs). The HCF4018BEY's pin configuration is designed to facilitate simple interfacing with other digital ICs, and its standardized package ensures compatibility with a wide range of socket and mounting options.

Overall, the HCF4018BEY from STMicroelectronics is a reliable and efficient solution for designers looking to implement a presettable divide-by-N counter in their electronic projects. It combines the advantages of CMOS technology with the practicality of a user-friendly interface, making it a valuable addition to any digital circuit designer's toolkit.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess