EN
  • EN
  • DE

HCF4060YM013TR

Part No HCF4060YM013TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER/DIV/OSC 14ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 139333-HCF4060YM013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4060YM013TR CAD Model

Description

STMicroelectronics HCF4060YM013TR Integrated Circuit

The HCF4060YM013TR is a versatile integrated circuit from STMicroelectronics, a leading name in the semiconductor industry. This IC is a 14-stage ripple-carry binary counter/divider and oscillator, designed to provide a wide array of timing and counting applications for electronic devices. Its robust design and high functionality make it suitable for a variety of uses, ranging from simple timing tasks to complex system clock management.

Key Features:

  • 14-Stage Binary Counter: The HCF4060YM013TR offers a 14-stage divider chain which can be used to divide the oscillator frequency down to the desired value.
  • Oscillator Configuration: With an on-chip RC oscillator, it provides a reliable timing source that can be configured with external resistors and capacitors to achieve a wide range of frequencies.
  • Automatic Reset: The counter advances on the negative-going transition of the clock pulse, and an automatic reset function can be implemented through the master reset input.
  • Medium-Speed Operation: This IC is capable of medium-speed operation, making it suitable for a variety of applications without the need for high-speed processing.
  • Supply Voltage Range: It operates over a broad supply voltage range from 3V to 15V, ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: The HCF4060YM013TR is designed for low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.

Applications:

  • Time Delay Generators
  • Frequency Dividers
  • Counter Devices
  • Alarm Systems
  • Sequential Timing
  • Signal Conditioning

The HCF4060YM013TR is packaged in an industry-standard SOIC-16 package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Its extended temperature range ensures reliable performance in a variety of environmental conditions. With its combination of features, the HCF4060YM013TR from STMicroelectronics is a highly adaptable component that can be deployed in numerous electronic systems to provide precise timing and counting solutions.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7614 $60.9120
185+ $0.6248 $115.5880
290+ $0.6052 $175.5080
395+ $0.5857 $231.3515
510+ $0.5662 $288.7620
685+ $0.5077 $347.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess