EN
  • EN
  • DE

HCF4060M013TR

Part No HCF4060M013TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER/DIV/OSC 14ST 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 131987-HCF4060M013TR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4060M013TR CAD Model

Description

STMicroelectronics HCF4060M013TR Integrated Circuit

The HCF4060M013TR from STMicroelectronics is a versatile integrated circuit that combines a 14-stage binary ripple counter with an oscillator. This highly reliable IC is designed to operate over a wide voltage range, making it suitable for a variety of applications in the electronics industry. Its compact surface-mount package allows for efficient use of board space in complex circuit designs.

Key Features

  • Binary Counter: The 14-stage binary ripple counter provides significant counting capabilities for time delay generation and frequency division applications.
  • Oscillator Configuration: The integrated oscillator is designed for a stable operation over a wide range of frequencies and requires only two external resistors and one capacitor to function, simplifying the design process.
  • Wide Voltage Range: With an operating voltage range from 3V to 15V, the HCF4060M013TR can be used in various environments and power conditions, enhancing its versatility.
  • Surface-Mount Package: The device comes in a surface-mount package (SOIC), which is ideal for space-constrained applications and allows for automated assembly processes.
  • Low Power Consumption: As part of STMicroelectronics' high-efficiency series, this IC is optimized for low power consumption, contributing to energy-saving designs.
  • High Noise Immunity: The HCF4060M013TR features a high degree of noise immunity, ensuring stable performance in electrically noisy environments.

Applications

The HCF4060M013TR is widely used in a range of applications, including but not limited to:

  • Time delay circuits
  • Frequency dividers
  • Counter/timer functions in microcontroller systems
  • Automated control systems
  • Wearable electronics
  • Consumer electronics

STMicroelectronics' commitment to quality and performance is evident in the HCF4060M013TR, making it a go-to choice for engineers and designers looking for a reliable counter and oscillator solution. Its ease of integration and robustness align with the needs of advanced electronic systems, ensuring long-term operation and consistency across a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2044 $58.2540
690+ $0.1679 $115.8510
1,070+ $0.1625 $173.8750
1,470+ $0.1573 $231.2310
1,900+ $0.1522 $289.1800
2,545+ $0.1363 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,011 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess