Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer STMicroelectronics
Win Source Part Number 292327-L6388ED013DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6388ED013DR CAD Model

Description

The L6388ED013DR is a high-voltage half-bridge driver manufactured by STMicroelectronics, designed to deliver efficient and reliable performance for a wide range of applications. This advanced driver IC is capable of driving N-channel power MOSFETs and IGBTs, making it a versatile choice for designers looking to implement high-voltage switching in their circuits.

With an operating voltage range from 8 V to 15 V, the L6388ED013DR is capable of handling significant power levels. It features a high-side floating supply voltage of up to 600 V, which ensures that the IC can accommodate the high-voltage requirements of various applications, such as motor control, switching power supplies, and power conversion systems.

The device integrates a bootstrap diode, which simplifies the design by reducing the number of external components required. This integration not only saves board space but also enhances the overall reliability of the system. The L6388ED013DR also boasts a fast propagation delay of 75 ns and a wide range of built-in protections, including under-voltage lockout (UVLO) for both the high-side and low-side sections, ensuring the safety and longevity of the application.

The driver IC comes in an SO-8 package, which is compact and suitable for space-constrained applications. Its high dV/dt immunity of 50 V/ns guarantees stable operation even in environments with high levels of electrical noise. Additionally, the L6388ED013DR features a CMOS/TTL compatible input with hysteresis and an output current capability of ±400 mA / ±650 mA (source/sink), providing strong and efficient drive capabilities.

In summary, the L6388ED013DR from STMicroelectronics is a robust, high-performance half-bridge driver that offers a combination of high-voltage operation, integration of key features, and built-in protections. Its versatility and reliability make it an excellent choice for designers working on advanced power management and motor control applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 14SO
Lowest to $2.7694
ECAD model for DGD21814S14-13
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Renesas Electronics America
Lowest to $11.7860
ECAD model for R2J20651NP#G3 G305
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Freescale Semiconductor - NXP
IC H-BRIDGE PRE-DRIVER 20SOIC
Lowest to $7.3864
ECAD model for MC33883HEGR2
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4468YWM-TR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5322 $58.5420
225+ $0.4986 $112.1850
350+ $0.4817 $168.5950
500+ $0.4480 $224.0000
650+ $0.4312 $280.2800
815+ $0.4144 $337.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,640 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention