Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series VIPER™
Package Box
Product Status Obsolete
Type Power Management
Function Battery Charger
Utilized IC / Part VIPer17
Supplied Contents Board(s)
Secondary Attributes Short-Circuit Protection
Other Names -1138-STEVAL-ISA124V1,497-14516
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284447-STEVAL-ISA124V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA124V1 CAD Model

Description

Introducing the STEVAL-ISA124V1 from STMicroelectronics

The STEVAL-ISA124V1 is a highly efficient and versatile evaluation board designed by STMicroelectronics, tailored for professionals and hobbyists alike who are looking to explore the capabilities of advanced power solutions. This evaluation board is specifically created to demonstrate the performance of the L7987, a robust 61 V, 3 A step-down switching regulator with a wide input voltage range and minimal power consumption.

Key Features

  • Wide Input Voltage Range: The STEVAL-ISA124V1 operates over a broad input voltage range from 4.5 V to 61 V, making it suitable for a wide array of applications, including industrial, automotive, and consumer electronics.
  • High Current Output: With the capability to deliver up to 3 A of continuous current, this evaluation board can power a diverse range of loads, from simple sensors to more demanding processors and controllers.
  • Adjustable Output Voltage: Users can configure the output voltage from 0.8 V to VIN, providing flexibility to power different circuits requiring various voltage levels.
  • Efficiency and Thermal Performance: The L7987 regulator boasts high efficiency, which translates into less heat generation and better thermal performance, extending the lifespan of the product and the components around it.
  • Protection Features: The board includes a plethora of protection features such as overcurrent protection, thermal shutdown, and a programmable soft-start function to ensure the safety and reliability of your projects.

Applications

The STEVAL-ISA124V1 is a versatile tool that caters to a wide range of applications, including:

  • Industrial control systems
  • Automotive applications
  • Telecommunication devices
  • Consumer electronics
  • Power management solutions

Design and Development Support

STMicroelectronics provides comprehensive support for the STEVAL-ISA124V1, including detailed documentation, reference design files, and technical guidance to facilitate rapid development and integration into your projects. Additionally, the evaluation board is compatible with the eDesignSuite software, which can help streamline the design process and simulation of your power supply circuit.

Whether you're a seasoned engineer or a passionate enthusiast, the STEVAL-ISA124V1 evaluation board is an excellent resource for experimenting with and implementing efficient power solutions in your next project.

You May Also Be Interested in

Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Allegro MicroSystems, LLC
BOARD EVAL FOR A4923GET / A4923 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4923GET-01-T-DK
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001
Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ECAD model for MSC1210-DAQ-EVM
Infineon Technologies
BOARD DEMO FOR TLE6208-3G
Need more? Email Us
ECAD model for DEMOBOARD TLE 6208-3G
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
STMicroelectronics
COMPACT REFERENCE DESIGN FOR LOW
Need more? Email Us
ECAD model for STEVAL-PTOOL1V1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention