EN
  • EN
  • DE

STEVAL-TSP005V2

Part No STEVAL-TSP005V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Power over Ethernet (PoE)
Embedded No
Utilized IC / Part PM8800A
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-15195
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284662-STEVAL-TSP005V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-TSP005V2 CAD Model

Description

The STEVAL-TSP005V2 is a highly sophisticated evaluation board designed by STMicroelectronics, tailored for testing and evaluating the performance of their advanced power management ICs. This board is an essential tool for engineers and developers working on power supply solutions, enabling them to thoroughly assess the capabilities of STMicroelectronics' components in real-world scenarios.

Key Features

  • Compatibility: Designed to interface seamlessly with a wide range of STMicroelectronics power management chips, providing a versatile platform for development.
  • Flexibility: Offers various configuration options, allowing for extensive experimentation and optimization of power circuits.
  • Integrated Protection: Incorporates features to safeguard against overcurrent, overvoltage, and thermal events, ensuring the longevity and reliability of the evaluation process.
  • Diagnostic Tools: Equipped with diagnostic and monitoring capabilities to facilitate in-depth analysis of the power management ICs' performance.
  • User-Friendly Interface: Comes with an intuitive layout and clear markings, simplifying the setup and use of the board for users of all experience levels.

Applications

The STEVAL-TSP005V2 is suited for a variety of applications, including:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

The board boasts an array of impressive technical specifications that enable developers to push the boundaries of power management technology. With its robust design and comprehensive feature set, the STEVAL-TSP005V2 serves as an invaluable asset for any project requiring precise power control and efficiency.

Conclusion

Whether you're a seasoned engineer or a newcomer to power management, the STEVAL-TSP005V2 evaluation board from STMicroelectronics offers a reliable and efficient way to explore the full potential of their power management ICs. Its combination of flexibility, protection, and user-friendly design makes it an indispensable tool for developing cutting-edge power solutions.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess