Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 100μA (Typ) @ 4.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020926-M41T56M6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M41T56
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia, Morocco, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T56M6F CAD Model

Description

The M41T56M6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. Manufactured by STMicroelectronics, a leader in the semiconductor industry, this RTC is a highly integrated timekeeping solution that offers a wide range of features and benefits for a variety of applications.

Key Features

  • Timekeeping Accuracy: The device maintains accurate timekeeping with an embedded crystal that helps in reducing the external component count.
  • Low Power Consumption: Designed for battery-powered applications, the M41T56M6F consumes very low power, which helps in prolonging the battery life of the host device.
  • Serial Interface: It includes an I2C-compatible (400kHz) serial interface, which facilitates easy integration into various systems and ensures simple communication with microcontrollers.
  • Additional Features: It comes with a range of features, including a programmable alarm, a programmable square wave output, and a serial interface watchdog function, making it highly versatile for complex applications.

Applications

The M41T56M6F is suitable for a wide range of applications, such as:

  • Portable devices
  • Industrial systems
  • Medical equipment
  • Utility meters
  • Consumer electronics

Technical Specifications

Feature Specification Package SOPH-8 Operating Voltage 2.7V to 5.5V Operating Temperature -40°C to +85°C Counters Seconds, Minutes, Hours, Day, Date, Month, Year, and Century Interface I2C Serial

Conclusion

In summary, the M41T56M6F from STMicroelectronics is a feature-rich real-time clock module that offers high accuracy, low power consumption, and a host of additional features, making it an excellent choice for designers who require a reliable timekeeping component in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $41.7535
ECAD model for PT7C4363WE
STMicroelectronics
Serial SPI bus RTC with battery switchover
Lowest to $8.8637
ECAD model for M41T93ZQA6F
STMicroelectronics
IC RTC CLK/CALENDAR I2C 44-SOP / Real Time Clock (RTC) IC Clock/Calendar 32KB I²C, 2-Wire Serial 44-BSOP (0.337", 8.56mm Width)
Need more? Email Us
ECAD model for M41T256YMT7E
Epson Company
IC RTC CLK/CALENDAR I2C SMD / Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Need more? Email Us
ECAD model for RA8900CE UB3
Texas Instruments
PARALLEL REAL-TIME CLOCK WITH CPU SUPERVISOR
Lowest to $13.3258
ECAD model for BQ4802LYDWR
Epson Company
IC RTC CALENDAR SPI 14SOP / Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)
Need more? Email Us
ECAD model for RX-4803SA:UAB PURE SN
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1227S8I
IDT, Integrated Device Technology Inc
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $21.2190
ECAD model for 1337GDCGI8
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $1.6841
ECAD model for MCP7940NT-I/MS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3270 $51.1940
46+ $2.1797 $100.2662
72+ $2.1060 $151.6320
103+ $1.9588 $201.7564
133+ $1.8851 $250.7183
166+ $1.8115 $300.7090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention