EN
  • EN
  • DE

STEVAL-CTM009V1

Part No STEVAL-CTM009V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part L6491, STH310N10F7-6, STH315N10F7-6
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18326
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284569-STEVAL-CTM009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CTM009V1 CAD Model

Description

STEVAL-CTM009V1 - STMicroelectronics Evaluation Board

The STEVAL-CTM009V1 is an advanced evaluation board presented by STMicroelectronics, designed for testing the performance and capabilities of the company's cutting-edge power management technology. This board is a part of ST's extensive evaluation tools that allow designers and engineers to explore the features, understand the operation, and accelerate the development of their applications using ST's components.

At the heart of the STEVAL-CTM009V1 is a robust power management integrated circuit (PMIC) that demonstrates efficient power conversion and control. This evaluation board is tailored for a wide range of applications, including industrial, consumer electronics, and automotive systems, where power efficiency and reliability are of utmost importance.

The board comes equipped with several features that enable users to fully assess the PMIC's functionalities. It includes multiple voltage output channels that can be individually configured and monitored, allowing for a flexible power supply scheme. The evaluation board also supports various modes of operation, such as buck, boost, and buck-boost modes, demonstrating the PMIC's versatility in managing different power requirements.

Moreover, the STEVAL-CTM009V1 provides comprehensive protection features that ensure the longevity and stable operation of the application. These include over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against common electrical faults.

For ease of use, the evaluation board is compatible with ST's eDesignSuite software, a powerful tool that helps designers simulate the behavior of their power supply designs before actual implementation. This integration allows for a seamless design experience, from theoretical calculations to practical testing.

In summary, the STEVAL-CTM009V1 from STMicroelectronics is an indispensable tool for developers looking to harness the full potential of ST's power management solutions. With its comprehensive features and robust design, it stands as a testament to ST's commitment to innovation and excellence in the field of power electronics.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess