EN
  • EN
  • DE

HCF4047M013TR

Part No HCF4047M013TR
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR LOW PWR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Astable, Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 125ns
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 103383-HCF4047M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4047M013TR CAD Model

Description

The HCF4047M013TR from STMicroelectronics is a versatile monostable/astable multivibrator IC, designed to provide precision timing and waveform generation in a wide array of electronic applications. This integrated circuit is a member of the 4000 series CMOS logic family, which is well-known for its low power consumption and high noise immunity, making it a suitable choice for battery-operated devices and robust digital systems.

Key Features

  • Monostable/Astable Operation: The HCF4047M013TR can be configured as either a monostable (one-shot) or astable (free-running) multivibrator, providing flexibility in its application.
  • Wide Operating Voltage Range: With an operational voltage range of 3V to 18V, this IC is compatible with various logic levels and can be integrated into both low and high-voltage systems.
  • Low Power Consumption: True to the CMOS technology, this device consumes minimal power, making it ideal for portable and power-sensitive applications.
  • High Noise Immunity: The high noise threshold inherent to CMOS logic ensures reliable operation even in electrically noisy environments.
  • Output Pulse Width Control: The width of the output pulse can be accurately controlled using external timing components (resistors and capacitors).
  • Retriggerable Option: The monostable mode provides a retriggerable option, allowing for pulse width extension with overlapping inputs.

Applications

The HCF4047M013TR is commonly used in timing circuits, frequency dividers, and as a control element in a variety of digital systems. Its ability to generate precise timing pulses makes it suitable for applications such as:

  • Waveform generators
  • Timing delays
  • Frequency modulation systems
  • Pulse width modulation circuits
  • Alarm systems
  • Sequential timers

Packaging and Availability

The device is available in a surface-mount SOIC-14 package, denoted by the 'M013TR' suffix, which is suitable for automated assembly processes. The 'TR' indicates that the ICs are provided in tape and reel packaging, facilitating efficient handling and manufacturing. For detailed information on pricing and availability, interested parties should contact STMicroelectronics or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7750 $58.1250
185+ $0.6359 $117.6415
285+ $0.6161 $175.5885
390+ $0.5962 $232.5180
505+ $0.5763 $291.0315
675+ $0.5167 $348.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess