EN
  • EN
  • DE

SN74LV123ATPWRG4Q1

Part No SN74LV123ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description Monostable Multivibrator Dual-Element -40°C 125°C Automotive 16-Pin TSSOP T/R / IC DUAL RETRIG MULTIVIB 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LV
Packaging Reel package
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 10.5ns
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 784706-SN74LV123ATPWRG4Q1
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV123
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV123ATPWRG4Q1 CAD Model

Description

SN74LV123ATPWRG4Q1 - Texas Instruments Dual Retriggerable Monostable Multivibrator

The SN74LV123ATPWRG4Q1 from Texas Instruments is a high-performance, dual retriggerable monostable multivibrator with a wide range of applications in timing, pulse generation, and edge-triggered applications. This integrated circuit is part of Texas Instruments' advanced low-voltage (LV) series, which is designed to operate at a nominal voltage of 3.3V, making it ideal for interfacing with modern microcontrollers and digital systems that require low power consumption and high-speed operation.

With its retriggerable function, the device ensures that output pulses can be extended with each new trigger event, providing flexibility for a variety of pulse and timing applications. The SN74LV123ATPWRG4Q1 is characterized for operation from -40°C to 85°C, making it suitable for automotive and industrial environments where temperature resilience is crucial.

Key features of the SN74LV123ATPWRG4Q1 include:

  • Wide Operating Voltage Range of 2V to 5.5V, accommodating various logic levels and power supplies.
  • Maximum tpd of 12 ns at 5V, ensuring high-speed performance that is critical for time-sensitive applications.
  • Low Power Consumption, with a typical ICC of 20 μA, contributing to energy-efficient designs.
  • Edge Triggered from Active-High or Active-Low Gated Logic Inputs, providing versatility in system design.
  • Outputs Can Drive Up To 10 LSTTL Loads, making it compatible with legacy logic systems and providing sufficient drive capability for most applications.
  • Schmitt-Trigger Circuitry on Trigger Inputs for improved noise immunity and stable pulse triggering.
  • Available in TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

The device's robust design includes latch-up performance that exceeds 250 mA per JESD 17, ESD protection, and the ability to handle significant capacitive loads while maintaining clear, crisp timing signals. The SN74LV123ATPWRG4Q1 is a versatile and reliable solution for designers looking to incorporate precise timing functionality into their automotive or industrial control systems.

Whether you're designing complex timing circuits, pulse generators for digital systems, or requiring a reliable monostable multivibrator for edge-triggered applications, the SN74LV123ATPWRG4Q1 from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.3544
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3977 $51.7010
310+ $0.3263 $101.1530
475+ $0.3161 $150.1475
655+ $0.3059 $200.3645
850+ $0.2957 $251.3450
1,135+ $0.2651 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess