EN
  • EN
  • DE

HCF4027BEY

Part No HCF4027BEY
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description DUAL-J-K MASTER-SLAVE FLIP-FLOP | IC FF JK TYPE DUAL 1BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 24MHz
Max Propagation Delay at V, Max CL 90ns at 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage (V) 3V ~ 20V
Current - Quiescent (Iq) 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Family Part Number 4027
Manufacturer Pack Quantity 25
MSL Level 3 (168 Hours)
Win Source Part Number 1178919-HCF4027BEY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4027BEY CAD Model

Description

The HCF4027BEY is a versatile, monolithic integrated circuit manufactured by STMicroelectronics, designed primarily for use in flip-flop applications. This dual J-K master-slave flip-flop IC is crafted to be utilized in a wide array of digital applications, including counters, registers, and control circuits.

Key Features

  • Logic Type: The device features dual J-K type flip-flops with individual set, reset, and clock inputs.
  • Output Capability: Each flip-flop has complementary outputs providing both the normal and inverted signal.
  • Supply Voltage Range: The HCF4027BEY operates over a broad supply voltage range from 3V to 15V, making it suitable for battery-operated devices as well as for standard digital circuits.
  • High Noise Immunity: Characterized by a high degree of noise immunity and low power consumption, this IC is reliable in various operating conditions.
  • Medium-Speed Operation: It is capable of medium-speed operation, with a typical clock frequency of 16MHz at a 10V supply, and 4MHz at a 5V supply.
  • Standardized Symmetrical Output Characteristics: The HCF4027BEY has standardized and symmetrical output characteristics, ensuring consistent performance.
  • 100% Tested for Quiescent Current at 20V: This ensures the device's reliability and quality by verifying the quiescent current.

Applications

The versatile nature of the HCF4027BEY lends itself to a variety of applications. It is commonly used in:

  • Control systems
  • VLSI peripheral drivers
  • Time delay circuits
  • Counter and divider circuits
  • Toggle circuits

Package and Quality

The HCF4027BEY comes in a DIP-16 (Dual In-line Package) which allows for easy integration into a variety of circuit boards. STMicroelectronics ensures that each IC is rigorously tested for performance and quality, adhering to their high standards for electronic components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1330 $62.3150
125+ $0.9297 $116.2125
195+ $0.9006 $175.6170
270+ $0.8716 $235.3320
345+ $0.8425 $290.6625
460+ $0.7554 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess